RS-1A 32.4 1% E12 e3
Res Wirewound 32.4 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS01A32R40FE12 | RS01A32R40FE12 |
| Product Name | Wirewound Resistors | Res Wirewound 32.4 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 32.4 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |