Vishay Intertechnology, Inc. Wirewound Resistors RS01A30R00JE70

Description
RS-1A 30 5% E70 e3
Request a Quote Datasheet
Description
RS-1A 30 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A30R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A30R00JE70
Wirewound Resistors 3110-RS01A30R00JE70
RS-1A 30 5% E70 e3

RS-1A 30 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 30 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A30R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A30R00JE70
Res Wirewound 30 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A30R00JE70
Res Wirewound 30 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A30R00JE70 RS01A30R00JE70
Product Name Wirewound Resistors Res Wirewound 30 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 30 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details