Vishay Intertechnology, Inc. Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A2K000JE70

Description
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A2K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A2K000JE70
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A2K000JE70
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A2K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A2K000JE70
Wirewound Resistors 3110-RS01A2K000JE70
RS-1A 2K 5% E70 e3

RS-1A 2K 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A2K000JE70 3110-RS01A2K000JE70
Product Name Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details