Vishay Intertechnology, Inc. Wirewound Resistors RS01A290R0FE12

Description
RS-1A 290 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 290 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A290R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A290R0FE12
Wirewound Resistors 3110-RS01A290R0FE12
RS-1A 290 1% E12 e3

RS-1A 290 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 290 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A290R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 290 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A290R0FE12
Res Wirewound 290 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A290R0FE12
Res Wirewound 290 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 290 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A290R0FE12 RS01A290R0FE12
Product Name Wirewound Resistors Res Wirewound 290 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 290 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details