Vishay Intertechnology, Inc. Res Wirewound 28 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A28R00FE70

Description
Res Wirewound 28 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 28 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A28R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A28R00FE70
Res Wirewound 28 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A28R00FE70
Res Wirewound 28 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 28 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A28R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A28R00FE70
Wirewound Resistors 3110-RS01A28R00FE70
RS-1A 28 1% E70 e3

RS-1A 28 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A28R00FE70 3110-RS01A28R00FE70
Product Name Res Wirewound 28 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers