Vishay Intertechnology, Inc. Wirewound Resistors RS01A284R0FE12

Description
RS-1A 284 1% E12 e3
Request a Quote
Description
RS-1A 284 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS01A series consists of axial lead, silicone-coated, wirewound resistors with a complete welded construction, rated for power dissipation of 1.0 W at 25 °C under characteristic U and 0.34 W under characteristic V. The resistors operate from -65 °C to +250 °C under characteristic U and to +350 °C under characteristic V, with resistance tolerance options of ±0.05 % to ±10 %, and resistance range from 0.1 Ω to 10.4 kΩ. The component has a physical size of 0.406 ± 0.031 inches in length, 0.437 inches in maximum body diameter, 0.094 ± 0.031 inches in lead spacing, and 0.020 ± 0.002 inches in lead diameter. The parts are MIL-PRF-26 qualified and feature a high temperature silicone coating and ceramic core. The RS01A284R0FE12 part, with a resistance of 284 Ω and tolerance of ±1 %, is offered in bulk packaging with lead-free terminations.

Datasheet Summary
Powered by GS/AI

The RS01A series consists of axial lead, silicone-coated, wirewound resistors with a complete welded construction, rated for power dissipation of 1.0 W at 25 °C under characteristic U and 0.34 W under characteristic V. The resistors operate from -65 °C to +250 °C under characteristic U and to +350 °C under characteristic V, with resistance tolerance options of ±0.05 % to ±10 %, and resistance range from 0.1 Ω to 10.4 kΩ. The component has a physical size of 0.406 ± 0.031 inches in length, 0.437 inches in maximum body diameter, 0.094 ± 0.031 inches in lead spacing, and 0.020 ± 0.002 inches in lead diameter. The parts are MIL-PRF-26 qualified and feature a high temperature silicone coating and ceramic core. The RS01A284R0FE12 part, with a resistance of 284 Ω and tolerance of ±1 %, is offered in bulk packaging with lead-free terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A284R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A284R0FE12
Wirewound Resistors 3110-RS01A284R0FE12
RS-1A 284 1% E12 e3

RS-1A 284 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS01A284R0FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Specs
Resistance Range 0.2000 ohms
Tolerance 5 +/- %
Power Rating 3 watts
View Details