Vishay Intertechnology, Inc. Res Wirewound 25 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A25R00BS73

Description
Res Wirewound 25 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 25 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A25R00BS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A25R00BS73
Res Wirewound 25 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A25R00BS73
Res Wirewound 25 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A25R00BS73
Product Name Res Wirewound 25 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers