Res Wirewound 24 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS01A24R00FB12 | RS01A24R00FB12 |
| Product Name | Wirewound Resistors | Res Wirewound 24 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Resistance Range | 24 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound |