Vishay Precision Group Wirewound Resistors RS01A220R0FB12

Description
RS-1A 220 1% B12
Request a Quote Datasheet
Description
RS-1A 220 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A220R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A220R0FB12
Wirewound Resistors 3110-RS01A220R0FB12
RS-1A 220 1% B12

RS-1A 220 1% B12

Supplier's Site Datasheet
Res Wirewound 220 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole - RS01A220R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
RS01A220R0FB12
Res Wirewound 220 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A220R0FB12
Res Wirewound 220 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 220 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 220 Ohm, 1W, 1%; Resistance Vishay - 83F4681 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 1W, 1%; Resistance Vishay
83F4681
Wirewound Resistor, 220 Ohm, 1W, 1%; Resistance Vishay 83F4681
WIREWOUND RESISTOR, 220 OHM, 1W, 1%; Resistance:220ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No

WIREWOUND RESISTOR, 220 OHM, 1W, 1%; Resistance:220ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS01A220R0FB12 RS01A220R0FB12 83F4681
Product Name Wirewound Resistors Res Wirewound 220 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 220 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details