Vishay Intertechnology, Inc. Wirewound Resistors RS01A20R00HE70

Description
RS-1A 20 3% E70 e3
Request a Quote Datasheet
Description
RS-1A 20 3% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A20R00HE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A20R00HE70
Wirewound Resistors 3110-RS01A20R00HE70
RS-1A 20 3% E70 e3

RS-1A 20 3% E70 e3

Supplier's Site Datasheet
Res Wirewound 20 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A20R00HE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A20R00HE70
Res Wirewound 20 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A20R00HE70
Res Wirewound 20 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 20 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A20R00HE70 RS01A20R00HE70
Product Name Wirewound Resistors Res Wirewound 20 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 20 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details