Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 0.05% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A1R500AB12

Description
Res Wirewound 1.5 Ohm 0.05% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.5 Ohm 0.05% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 0.05% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01A1R500AB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 0.05% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01A1R500AB12
Res Wirewound 1.5 Ohm 0.05% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A1R500AB12
Res Wirewound 1.5 Ohm 0.05% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 0.05% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A1R500AB12
Product Name Res Wirewound 1.5 Ohm 0.05% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details