Vishay Intertechnology, Inc. Res Wirewound 1.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A1R200FB12

Description
Res Wirewound 1.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01A1R200FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01A1R200FB12
Res Wirewound 1.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A1R200FB12
Res Wirewound 1.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01A1R200FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1R200FB12
Wirewound Resistors 3110-RS01A1R200FB12
RS-1A 1.2 1% B12

RS-1A 1.2 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A1R200FB12 3110-RS01A1R200FB12
Product Name Res Wirewound 1.2 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers