Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R RS01A1R000CE70

Description
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R - RS01A1R000CE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R
RS01A1R000CE70
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R RS01A1R000CE70
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A1R000CE70
Product Name Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details