Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A1R000CE12

Description
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01A1R000CE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01A1R000CE12
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A1R000CE12
Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A1R000CE12
Product Name Res Wirewound 1 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers