Vishay Intertechnology, Inc. Wirewound Resistors RS01A1K780FS74

Description
RS-1A 1.78K 1% S74
Request a Quote Datasheet
Description
RS-1A 1.78K 1% S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A1K780FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1K780FS74
Wirewound Resistors 3110-RS01A1K780FS74
RS-1A 1.78K 1% S74

RS-1A 1.78K 1% S74

Supplier's Site Datasheet
Res Wirewound 1.78K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A1K780FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.78K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A1K780FS74
Res Wirewound 1.78K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A1K780FS74
Res Wirewound 1.78K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.78K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A1K780FS74 RS01A1K780FS74
Product Name Wirewound Resistors Res Wirewound 1.78K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details