Vishay Intertechnology, Inc. Wirewound Resistors RS01A1K600HE12

Description
RS-1A 1.6K 3% E12 e3
Request a Quote Datasheet
Description
RS-1A 1.6K 3% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A1K600HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1K600HE12
Wirewound Resistors 3110-RS01A1K600HE12
RS-1A 1.6K 3% E12 e3

RS-1A 1.6K 3% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.6K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A1K600HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A1K600HE12
Res Wirewound 1.6K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A1K600HE12
Res Wirewound 1.6K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.6K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A1K600HE12 RS01A1K600HE12
Product Name Wirewound Resistors Res Wirewound 1.6K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1600 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers