Vishay Intertechnology, Inc. Wirewound Resistors RS01A1K200KE70

Description
RS-1A 1.2K 10% E70 e3
Request a Quote
Description
RS-1A 1.2K 10% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS01A series consists of axially leaded, silicone-coated wirewound resistors with a maximum operating temperature of 250 °C for characteristic U and 350 °C for characteristic V, complete welded construction, and high stability with typical resistance shift below 0.5%. The part is mounted in an axial lead package measuring 0.406 ± 0.031 inches in length, 0.437 inches in maximum diameter, and 0.094 ± 0.031 inches in lead diameter. It has a power rating of 1.0 W at 25 °C, a resistance range from 1 Ω to 2.74 kΩ, and tolerances of ± 0.05%, ± 0.1%, ± 0.25%, ± 1%, and ± 5%. The part meets MIL-PRF-26 standards. Terminal finish is lead (Pb)-free, with tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS01A series consists of axially leaded, silicone-coated wirewound resistors with a maximum operating temperature of 250 °C for characteristic U and 350 °C for characteristic V, complete welded construction, and high stability with typical resistance shift below 0.5%. The part is mounted in an axial lead package measuring 0.406 ± 0.031 inches in length, 0.437 inches in maximum diameter, and 0.094 ± 0.031 inches in lead diameter. It has a power rating of 1.0 W at 25 °C, a resistance range from 1 Ω to 2.74 kΩ, and tolerances of ± 0.05%, ± 0.1%, ± 0.25%, ± 1%, and ± 5%. The part meets MIL-PRF-26 standards. Terminal finish is lead (Pb)-free, with tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A1K200KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1K200KE70
Wirewound Resistors 3110-RS01A1K200KE70
RS-1A 1.2K 10% E70 e3

RS-1A 1.2K 10% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS01A1K200KE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Specs
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
Power Rating 3 watts
View Details