RS-1A 1.2K 3% S74
Res Wirewound 1.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS01A1K200HS74 | RS01A1K200HS74 |
| Product Name | Wirewound Resistors | Res Wirewound 1.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 1200 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |
| Technology / Construction | Wirewound |