Vishay Intertechnology, Inc. Wirewound Resistors RS01A1K200HB12

Description
RS-1A 1.2K 3% B12
Request a Quote Datasheet
Description
RS-1A 1.2K 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A1K200HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1K200HB12
Wirewound Resistors 3110-RS01A1K200HB12
RS-1A 1.2K 3% B12

RS-1A 1.2K 3% B12

Supplier's Site Datasheet
Res Wirewound 1.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A1K200HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A1K200HB12
Res Wirewound 1.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A1K200HB12
Res Wirewound 1.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A1K200HB12 RS01A1K200HB12
Product Name Wirewound Resistors Res Wirewound 1.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 1200 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details