Vishay Intertechnology, Inc. Res Wirewound 1.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A1K190FS74

Description
Res Wirewound 1.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A1K190FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A1K190FS74
Res Wirewound 1.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A1K190FS74
Res Wirewound 1.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A1K190FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1K190FS74
Wirewound Resistors 3110-RS01A1K190FS74
RS-1A 1.19K 1% S74

RS-1A 1.19K 1% S74

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A1K190FS74 3110-RS01A1K190FS74
Product Name Res Wirewound 1.19K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers