Vishay Intertechnology, Inc. Wirewound Resistors RS01A180R0FB12

Description
RS-1A 180 1% B12
Request a Quote Datasheet
Description
RS-1A 180 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A180R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A180R0FB12
Wirewound Resistors 3110-RS01A180R0FB12
RS-1A 180 1% B12

RS-1A 180 1% B12

Supplier's Site Datasheet
Res Wirewound 180 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole - RS01A180R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
RS01A180R0FB12
Res Wirewound 180 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A180R0FB12
Res Wirewound 180 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 180 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A180R0FB12 RS01A180R0FB12
Product Name Wirewound Resistors Res Wirewound 180 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
Category / Application Industrial
Resistance Range 180 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers