Vishay Intertechnology, Inc. Wirewound Resistors 15 OHM 1% 1W RS01A15R00FE12

Description
Wirewound Resistors 15ohm 1% 1W
Request a Quote Datasheet
Description
Wirewound Resistors 15ohm 1% 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 15 OHM 1% 1W - RS01A15R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 15 OHM 1% 1W
RS01A15R00FE12
Wirewound Resistors 15 OHM 1% 1W RS01A15R00FE12
Wirewound Resistors 15ohm 1% 1W

Wirewound Resistors 15ohm 1% 1W

Supplier's Site
Wirewound Resistors - 3110-RS01A15R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A15R00FE12
Wirewound Resistors 3110-RS01A15R00FE12
RS-1A 15 1% E12 e3

RS-1A 15 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A15R00FE12 3110-RS01A15R00FE12
Product Name Wirewound Resistors 15 OHM 1% 1W Wirewound Resistors
Technology / Construction Wirewound
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details