Vishay Precision Group Wirewound Resistors RS01A150R0FB12

Description
RS-1A 150 1% B12
Request a Quote Datasheet
Description
RS-1A 150 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A150R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A150R0FB12
Wirewound Resistors 3110-RS01A150R0FB12
RS-1A 150 1% B12

RS-1A 150 1% B12

Supplier's Site Datasheet
Res Wirewound 150 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole - RS01A150R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
RS01A150R0FB12
Res Wirewound 150 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A150R0FB12
Res Wirewound 150 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 150 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 150 Ohm, 1W, 1%; Resistance Vishay - 05F1974 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 1W, 1%; Resistance Vishay
05F1974
Wirewound Resistor, 150 Ohm, 1W, 1%; Resistance Vishay 05F1974
WIREWOUND RESISTOR, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No

WIREWOUND RESISTOR, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS01A150R0FB12 RS01A150R0FB12 05F1974
Product Name Wirewound Resistors Res Wirewound 150 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 150 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details