Vishay Intertechnology, Inc. Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A124R0FE12

Description
Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A124R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A124R0FE12
Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A124R0FE12
Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole 1A Resistor - 53-RS01A124R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1A Resistor
53-RS01A124R0FE12
Through-Hole 1A Resistor 53-RS01A124R0FE12
Wirewound Resistors - Through Hole RS-1A 124 1% e12 E3 Product overview: RS01A124R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1A, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01A124R0FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole RS-1A 124 1% e12 E3 Product overview: RS01A124R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1A, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01A124R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RS01A124R0FE12 - 1088950-RS01A124R0FE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RS01A124R0FE12
1088950-RS01A124R0FE12
Through Hole Resistors - RS01A124R0FE12 1088950-RS01A124R0FE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088950-RS01A124R0FE 12 Packaging: Bulk Length: 11.1 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 124 Ω Power Rating: 1 W Width: 2.39 mm Diameter: 2.39 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RS01A120R0FE12; RS01A125R0FE12; RW70U1260FB12; G003121R0FB1280; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088950-RS01A124R0FE12
Packaging: Bulk
Length: 11.1 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 124 Ω
Power Rating: 1 W
Width: 2.39 mm
Diameter: 2.39 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): RS01A120R0FE12; RS01A125R0FE12; RW70U1260FB12; G003121R0FB1280;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
Wirewound Resistors - 3110-RS01A124R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A124R0FE12
Wirewound Resistors 3110-RS01A124R0FE12
RS-1A 124 1% E12 e3

RS-1A 124 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number RS01A124R0FE12 53-RS01A124R0FE12 1088950-RS01A124R0FE12 3110-RS01A124R0FE12
Product Name Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Through-Hole 1A Resistor Through Hole Resistors - RS01A124R0FE12 Wirewound Resistors
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers