Vishay Intertechnology, Inc. Wirewound Resistors RS01A121R0FB12

Description
RS-1A 121 1% B12
Request a Quote Datasheet
Description
RS-1A 121 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A121R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A121R0FB12
Wirewound Resistors 3110-RS01A121R0FB12
RS-1A 121 1% B12

RS-1A 121 1% B12

Supplier's Site Datasheet
Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A121R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A121R0FB12
Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A121R0FB12
Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A121R0FB12 RS01A121R0FB12
Product Name Wirewound Resistors Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 121 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers