Vishay Precision Group Res Wirewound 10K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A10K00FB12

Description
Res Wirewound 10K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Wirewound 10K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole - RS01A10K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
RS01A10K00FB12
Res Wirewound 10K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A10K00FB12
Res Wirewound 10K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 10K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 10Kohm, 1W, 1%; Resistance Vishay - 98F9531 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 1W, 1%; Resistance Vishay
98F9531
Wirewound Resistor, 10Kohm, 1W, 1%; Resistance Vishay 98F9531
WIREWOUND RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mm RoHS Compliant: No

WIREWOUND RESISTOR, 10KOHM, 1W, 1%; Resistance:10kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RS01A10K00FB12 98F9531
Product Name Res Wirewound 10K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 10Kohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details