RS-10 .301 1% E73 e3
Res Wirewound 301m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS010R3010FE73 | RS010R3010FE73 |
| Product Name | Wirewound Resistors | Res Wirewound 301m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 0.3010 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |