Vishay Intertechnology, Inc. Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R RS010R1800FS73

Description
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R - RS010R1800FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R
RS010R1800FS73
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R RS010R1800FS73
Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS010R1800FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R1800FS73
Wirewound Resistors 3110-RS010R1800FS73
RS-10 .18 1% S73

RS-10 .18 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS010R1800FS73 3110-RS010R1800FS73
Product Name Res Wirewound 180m Ohm 1% 10W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers