Res Wirewound 125m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R
RS-10 .125 3% S73
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS010R1250HS73 | 3110-RS010R1250HS73 |
| Product Name | Res Wirewound 125m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 3 +/- % | 3 +/- % |
| Temperature Coefficient | 90 ±ppm/°C |