Vishay Precision Group Wirewound Resistors RS010R1000FE12

Description
RS-10 .1 1% E12 e3
Request a Quote Datasheet
Description
RS-10 .1 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010R1000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R1000FE12
Wirewound Resistors 3110-RS010R1000FE12
RS-10 .1 1% E12 e3

RS-10 .1 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS010R1000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS010R1000FE12
Wirewound Resistors - RS010R1000FE12
Wirewound Resistors - Through Hole 10watts 0.1ohms 1%

Wirewound Resistors - Through Hole 10watts 0.1ohms 1%

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 10W, 1%; Resistance Vishay - 65K2659 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 10W, 1%; Resistance Vishay
65K2659
Wirewound Resistor, 0.1 Ohm, 10W, 1%; Resistance Vishay 65K2659
WIREWOUND RESISTOR, 0.1 OHM, 10W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 10W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010R1000FE12 RS010R1000FE12 65K2659
Product Name Wirewound Resistors Wirewound Resistors - Wirewound Resistor, 0.1 Ohm, 10W, 1%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details