Vishay Precision Group Wirewound Resistors RS0108R000FE12

Description
RS-10 8 1% E12 e3
Request a Quote Datasheet
Description
RS-10 8 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0108R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0108R000FE12
Wirewound Resistors 3110-RS0108R000FE12
RS-10 8 1% E12 e3

RS-10 8 1% E12 e3

Supplier's Site Datasheet
RS0108R000FE12 - RS0108R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS0108R000FE12
RS0108R000FE12
RS0108R000FE12 RS0108R000FE12
RS0108R000FE12

RS0108R000FE12

Supplier's Site
Wirewound Resistor, 8 Ohm, 10W, 1%; Resistance Vishay - 41K9238 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8 Ohm, 10W, 1%; Resistance Vishay
41K9238
Wirewound Resistor, 8 Ohm, 10W, 1%; Resistance Vishay 41K9238
WIREWOUND RESISTOR, 8 OHM, 10W, 1%; Resistance:8ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 8 OHM, 10W, 1%; Resistance:8ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS0108R000FE12 RS0108R000FE12 41K9238
Product Name Wirewound Resistors RS0108R000FE12 Wirewound Resistor, 8 Ohm, 10W, 1%; Resistance Vishay
Category / Application Industrial Precision Resistor
Standards and Certifications RoHS
Resistance Range 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers