RS-10 7.5K 5% B12
Res Wirewound 7.5K Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS0107K500JB12 | RS0107K500JB12 |
| Product Name | Wirewound Resistors | Res Wirewound 7.5K Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Resistance Range | 7500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound |