RS-10 750 5% E12 e3
Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS010750R0JE12 | RS010750R0JE12 |
| Product Name | Wirewound Resistors | Res Wirewound 750 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 750 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |