Vishay Intertechnology, Inc. Wirewound Resistors RS01060K00FB12

Description
RS-10 60K 1% B12
Request a Quote Datasheet
Description
RS-10 60K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01060K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01060K00FB12
Wirewound Resistors 3110-RS01060K00FB12
RS-10 60K 1% B12

RS-10 60K 1% B12

Supplier's Site Datasheet
Res Wirewound 60K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01060K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01060K00FB12
Res Wirewound 60K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS01060K00FB12
Res Wirewound 60K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 60K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01060K00FB12 RS01060K00FB12
Product Name Wirewound Resistors Res Wirewound 60K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 60000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers