Wirewound Resistors - Through Hole 10watts 5.6ohms 1% Learn More
RS-10 5.6 1% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS0105R600FE12 | 3110-RS0105R600FE12 |
| Product Name | Wirewound Resistors - | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 5.6 ohms | 5.6 ohms |