Vishay Intertechnology, Inc. Wirewound Resistors RS0103K900JE12

Description
RS-10 3.9K 5% E12 e3
Request a Quote Datasheet
Description
RS-10 3.9K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0103K900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0103K900JE12
Wirewound Resistors 3110-RS0103K900JE12
RS-10 3.9K 5% E12 e3

RS-10 3.9K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.9K Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS0103K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS0103K900JE12
Res Wirewound 3.9K Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS0103K900JE12
Res Wirewound 3.9K Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9K Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS0103K900JE12 RS0103K900JE12
Product Name Wirewound Resistors Res Wirewound 3.9K Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers