Vishay Intertechnology, Inc. Res Wirewound 2.4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk RS0102R400FE12

Description
Res Wirewound 2.4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0102R400FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0102R400FE12
Res Wirewound 2.4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk RS0102R400FE12
Res Wirewound 2.4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS0102R400FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0102R400FE12
Wirewound Resistors 3110-RS0102R400FE12
RS-10 2.4 1% E12 e3

RS-10 2.4 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS0102R400FE12 3110-RS0102R400FE12
Product Name Res Wirewound 2.4 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details