Res Wirewound 23.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R
RS-10 23.2 1% S73
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS01023R20FS73 | 3110-RS01023R20FS73 |
| Product Name | Res Wirewound 23.2 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |