Vishay Intertechnology, Inc. Res Wirewound 22.6K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS01022K60FE12

Description
Res Wirewound 22.6K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22.6K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.6K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01022K60FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.6K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01022K60FE12
Res Wirewound 22.6K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS01022K60FE12
Res Wirewound 22.6K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22.6K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01022K60FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01022K60FE12
Wirewound Resistors 3110-RS01022K60FE12
RS-10 22.6K 1% E12 e3

RS-10 22.6K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01022K60FE12 3110-RS01022K60FE12
Product Name Res Wirewound 22.6K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers