Vishay Intertechnology, Inc. Wirewound Resistors RS010220R0FB12

Description
RS-10 220 1% B12
Request a Quote Datasheet
Description
RS-10 220 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010220R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010220R0FB12
Wirewound Resistors 3110-RS010220R0FB12
RS-10 220 1% B12

RS-10 220 1% B12

Supplier's Site Datasheet
Res Wirewound 220 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010220R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010220R0FB12
Res Wirewound 220 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010220R0FB12
Res Wirewound 220 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS010220R0FB12 RS010220R0FB12
Product Name Wirewound Resistors Res Wirewound 220 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 220 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details