Vishay Intertechnology, Inc. Wirewound Resistors 10watts 20Kohms 1% RS01020K00FB12

Description
Wirewound Resistors 10watts 20Kohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors 10watts 20Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 10watts 20Kohms 1% - RS01020K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 20Kohms 1%
RS01020K00FB12
Wirewound Resistors 10watts 20Kohms 1% RS01020K00FB12
Wirewound Resistors 10watts 20Kohms 1%

Wirewound Resistors 10watts 20Kohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS01020K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01020K00FB12
Wirewound Resistors 3110-RS01020K00FB12
RS-10 20K 1% B12

RS-10 20K 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01020K00FB12 3110-RS01020K00FB12
Product Name Wirewound Resistors 10watts 20Kohms 1% Wirewound Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers