Vishay Intertechnology, Inc. Wirewound Resistors RS010202R0FB12

Description
RS-10 202 1% B12
Request a Quote Datasheet
Description
RS-10 202 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010202R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010202R0FB12
Wirewound Resistors 3110-RS010202R0FB12
RS-10 202 1% B12

RS-10 202 1% B12

Supplier's Site Datasheet
Res Wirewound 202 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010202R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 202 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010202R0FB12
Res Wirewound 202 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010202R0FB12
Res Wirewound 202 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 202 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS010202R0FB12 RS010202R0FB12
Product Name Wirewound Resistors Res Wirewound 202 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 202 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers