Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 0.25% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010200R0CE12

Description
Res Wirewound 200 Ohm 0.25% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200 Ohm 0.25% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 0.25% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010200R0CE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 0.25% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010200R0CE12
Res Wirewound 200 Ohm 0.25% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010200R0CE12
Res Wirewound 200 Ohm 0.25% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 0.25% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS010200R0CE12
Product Name Res Wirewound 200 Ohm 0.25% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers