Vishay Intertechnology, Inc. Res Wirewound 200K Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole T/R RS010200K0DE73

Description
Res Wirewound 200K Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200K Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200K Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole T/R - RS010200K0DE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200K Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole T/R
RS010200K0DE73
Res Wirewound 200K Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole T/R RS010200K0DE73
Res Wirewound 200K Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200K Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS010200K0DE73
Product Name Res Wirewound 200K Ohm 0.5% 10W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers