Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS01015R00JE12

Description
Res Wirewound 15 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01015R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01015R00JE12
Res Wirewound 15 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS01015R00JE12
Res Wirewound 15 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01015R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01015R00JE12
Wirewound Resistors 3110-RS01015R00JE12
RS-10 15 5% E12 e3

RS-10 15 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01015R00JE12 3110-RS01015R00JE12
Product Name Res Wirewound 15 Ohm 5% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers