Vishay Precision Group Wirewound Resistors - RS01015R00FE12

Description
Wirewound Resistors - Through Hole 10watts 15ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 10watts 15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS01015R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01015R00FE12
Wirewound Resistors - RS01015R00FE12
Wirewound Resistors - Through Hole 10watts 15ohms 1%

Wirewound Resistors - Through Hole 10watts 15ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS01015R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01015R00FE12
Wirewound Resistors 3110-RS01015R00FE12
RS-10 15 1% E12 e3

RS-10 15 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 15 Ohm, 10W, 1%; Resistance Vishay - 41K9219 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 10W, 1%; Resistance Vishay
41K9219
Wirewound Resistor, 15 Ohm, 10W, 1%; Resistance Vishay 41K9219
WIREWOUND RESISTOR, 15 OHM, 10W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9.53mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 10W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:9.53mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01015R00FE12 3110-RS01015R00FE12 41K9219
Product Name Wirewound Resistors - Wirewound Resistors Wirewound Resistor, 15 Ohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers