Vishay Precision Group Wirewound Resistors - RS01015R00FB12

Description
Wirewound Resistors - Through Hole 10watts 15ohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 10watts 15ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS01015R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01015R00FB12
Wirewound Resistors - RS01015R00FB12
Wirewound Resistors - Through Hole 10watts 15ohms 1% Learn More

Wirewound Resistors - Through Hole 10watts 15ohms 1% Learn More

Supplier's Site
Wirewound Resistors - 3110-RS01015R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01015R00FB12
Wirewound Resistors 3110-RS01015R00FB12
RS-10 15 1% B12

RS-10 15 1% B12

Supplier's Site Datasheet
Resistor, Wirewound, 15 Ohm, 10W, 1%; Resistance Vishay - 01F9284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 15 Ohm, 10W, 1%; Resistance Vishay
01F9284
Resistor, Wirewound, 15 Ohm, 10W, 1%; Resistance Vishay 01F9284
RESISTOR, WIREWOUND, 15 OHM, 10W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mm RoHS Compliant: No

RESISTOR, WIREWOUND, 15 OHM, 10W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01015R00FB12 3110-RS01015R00FB12 01F9284
Product Name Wirewound Resistors - Wirewound Resistors Resistor, Wirewound, 15 Ohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details