Vishay Precision Group Through Hole Resistors RS010150K0FE12

Description
Vishay RS010150K0FE12 Resistor
Request a Quote
Description
Vishay RS010150K0FE12 Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8506657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506657
Through Hole Resistors 8506657
Vishay RS010150K0FE12 Resistor

Vishay RS010150K0FE12 Resistor

Supplier's Site
Wirewound ResistorSeries:RS; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T... - RS010150K0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T...
RS010150K0FE12
Wirewound ResistorSeries:RS; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T... RS010150K0FE12
Wirewound ResistorSeries:RS; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T...

Wirewound ResistorSeries:RS; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T...

Supplier's Site
Wirewound Resistor, 150Kohm, 10W, 1%; Resistance Vishay - 41K9220 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150Kohm, 10W, 1%; Resistance Vishay
41K9220
Wirewound Resistor, 150Kohm, 10W, 1%; Resistance Vishay 41K9220
WIREWOUND RESISTOR, 150KOHM, 10W, 1%; Resistance:150kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150KOHM, 10W, 1%; Resistance:150kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8506657 RS010150K0FE12 41K9220
Product Name Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:150kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; T... Wirewound Resistor, 150Kohm, 10W, 1%; Resistance Vishay
Technology / Construction Wire wound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers