Vishay Precision Group Res Wirewound 150K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS010150K0FB12

Description
Res Wirewound 150K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Wirewound 150K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole - RS010150K0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
RS010150K0FB12
Res Wirewound 150K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS010150K0FB12
Res Wirewound 150K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 150K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 150Kohm, 10W, 1%; Resistance Vishay - 01F9575 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150Kohm, 10W, 1%; Resistance Vishay
01F9575
Wirewound Resistor, 150Kohm, 10W, 1%; Resistance Vishay 01F9575
WIREWOUND RESISTOR, 150KOHM, 10W, 1%; Resistance:150kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 150KOHM, 10W, 1%; Resistance:150kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RS010150K0FB12 01F9575
Product Name Res Wirewound 150K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 150Kohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details