Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088949-RS01012K00AE
Packaging: Bulk
Resistance: 12 kΩ
Power Rating: 10 W
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Wirewound Resistors - Through Hole RS-10 12K .05% E12 e3 Product overview: RS01012K00AE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01012K00AE12 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1088949-RS01012K00AE12 | 53-RS01012K00AE12 |
| Product Name | Through Hole Resistors - RS01012K00AE12 | Through-Hole Resistor |
| Resistance Range | 12000 ohms |